Capital Lighting, Inc. M311581 Mid. Chandeliers-Glass Down 753861

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tile Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: frosted ribbed
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tile Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: frosted ribbed

Suppliers

Company
Product
Description
Supplier Links
M311581 Mid. Chandeliers-Glass Down - 753861 - Capital Lighting, Inc.
Columbus, OH, USA
M311581 Mid. Chandeliers-Glass Down
753861
M311581 Mid. Chandeliers-Glass Down 753861
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tile Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: frosted ribbed

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tile Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: frosted ribbed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753861
Product Name M311581 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details