Capital Lighting, Inc. M52137 Exterior -Wall Mount 753853

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.75 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.96 Product Name: Three Light Outdoor Wall Lantern UPC: 020389125590 Category: Outdoor Wall Lantern Glass: seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.75 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.96 Product Name: Three Light Outdoor Wall Lantern UPC: 020389125590 Category: Outdoor Wall Lantern Glass: seedy

Suppliers

Company
Product
Description
Supplier Links
M52137 Exterior -Wall Mount - 753853 - Capital Lighting, Inc.
Columbus, OH, USA
M52137 Exterior -Wall Mount
753853
M52137 Exterior -Wall Mount 753853
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.75 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9.96 Product Name: Three Light Outdoor Wall Lantern UPC: 020389125590 Category: Outdoor Wall Lantern Glass: seedy

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 18.75
Extension: 9.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 9.96
Product Name: Three Light Outdoor Wall Lantern
UPC: 020389125590
Category: Outdoor Wall Lantern
Glass: seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753853
Product Name M52137 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details