Capital Lighting, Inc. M266626 Island/Pool Table-4 Light + 753540

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Slate Weight: 27.22 Product Name: Six Light Pendant UPC: 020389169679 Category: Pendant Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Slate Weight: 27.22 Product Name: Six Light Pendant UPC: 020389169679 Category: Pendant Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M266626 Island/Pool Table-4 Light + - 753540 - Capital Lighting, Inc.
Columbus, OH, USA
M266626 Island/Pool Table-4 Light +
753540
M266626 Island/Pool Table-4 Light + 753540
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Slate Weight: 27.22 Product Name: Six Light Pendant UPC: 020389169679 Category: Pendant Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Natural Slate
Weight: 27.22
Product Name: Six Light Pendant
UPC: 020389169679
Category: Pendant
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753540
Product Name M266626 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details