Capital Lighting, Inc. M282478 Semi-Flush Mts.-Bowl Style 753535

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Ceiling Fixture UPC: 020389144430 Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Ceiling Fixture UPC: 020389144430 Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
M282478 Semi-Flush Mts.-Bowl Style - 753535 - Capital Lighting, Inc.
Columbus, OH, USA
M282478 Semi-Flush Mts.-Bowl Style
753535
M282478 Semi-Flush Mts.-Bowl Style 753535
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Ceiling Fixture UPC: 020389144430 Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 7.68
Product Name: Two Light Ceiling Fixture
UPC: 020389144430
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753535
Product Name M282478 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details