Capital Lighting, Inc. M290778 Semi-Flush Mts.-Bowl Style 753505

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 15.81 Product Name: Two Light Ceiling Fixture UPC: 020389161147 Category: Ceiling Glass: triple-cased blown bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 15.81 Product Name: Two Light Ceiling Fixture UPC: 020389161147 Category: Ceiling Glass: triple-cased blown bubble

Suppliers

Company
Product
Description
Supplier Links
M290778 Semi-Flush Mts.-Bowl Style - 753505 - Capital Lighting, Inc.
Columbus, OH, USA
M290778 Semi-Flush Mts.-Bowl Style
753505
M290778 Semi-Flush Mts.-Bowl Style 753505
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 15.81 Product Name: Two Light Ceiling Fixture UPC: 020389161147 Category: Ceiling Glass: triple-cased blown bubble

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 15.81
Product Name: Two Light Ceiling Fixture
UPC: 020389161147
Category: Ceiling
Glass: triple-cased blown bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753505
Product Name M290778 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details