Capital Lighting, Inc. M255178 Mini Pendants-Rod 753235

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.71 Product Name: One Light Pendant UPC: 020389149633 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.71 Product Name: One Light Pendant UPC: 020389149633 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M255178 Mini Pendants-Rod - 753235 - Capital Lighting, Inc.
Columbus, OH, USA
M255178 Mini Pendants-Rod
753235
M255178 Mini Pendants-Rod 753235
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.71 Product Name: One Light Pendant UPC: 020389149633 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5.71
Product Name: One Light Pendant
UPC: 020389149633
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753235
Product Name M255178 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details