Capital Lighting, Inc. M257778 Pendants-Glass Down 753208

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 28.32 Product Name: Three Light Pendant UPC: 020389160997 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 28.32 Product Name: Three Light Pendant UPC: 020389160997 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M257778 Pendants-Glass Down - 753208 - Capital Lighting, Inc.
Columbus, OH, USA
M257778 Pendants-Glass Down
753208
M257778 Pendants-Glass Down 753208
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 28.32 Product Name: Three Light Pendant UPC: 020389160997 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 28.32
Product Name: Three Light Pendant
UPC: 020389160997
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753208
Product Name M257778 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details