PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Bronze
Product Name: Three Light Chandelier
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 753154 |
| Product Name | M208163 Mid. Chandeliers-Candle |
| Application | Residential |