Capital Lighting, Inc. Sconces-Single Glass 752932

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.25 Length 19.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.25 Length 19.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 752932 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
752932
Sconces-Single Glass 752932
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 19.25 Length 19.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Espresso Weight: 5 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 19.25
Length 19.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 5
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752932
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details