Capital Lighting, Inc. N6188-473 Large Chandeliers-Candle 752473

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 40.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 75.68 Product Name: 12 Light Chandelier UPC: 840254028111 Category: Chandelier Glass: Round Fabric Shades Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 40.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 75.68 Product Name: 12 Light Chandelier UPC: 840254028111 Category: Chandelier Glass: Round Fabric Shades Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6188-473 Large Chandeliers-Candle - 752473 - Capital Lighting, Inc.
Columbus, OH, USA
N6188-473 Large Chandeliers-Candle
752473
N6188-473 Large Chandeliers-Candle 752473
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 40.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 75.68 Product Name: 12 Light Chandelier UPC: 840254028111 Category: Chandelier Glass: Round Fabric Shades Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 40.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Weight: 75.68
Product Name: 12 Light Chandelier
UPC: 840254028111
Category: Chandelier
Glass: Round Fabric Shades
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752473
Product Name N6188-473 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details