Capital Lighting, Inc. N2181-473 Sconces-Double Candle 752449

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Length 13.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 9.68 Product Name: Two Light Sconce UPC: 840254027992 Category: Sconce Glass: Round Fabric Shades Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Length 13.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 9.68 Product Name: Two Light Sconce UPC: 840254027992 Category: Sconce Glass: Round Fabric Shades Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2181-473 Sconces-Double Candle - 752449 - Capital Lighting, Inc.
Columbus, OH, USA
N2181-473 Sconces-Double Candle
752449
N2181-473 Sconces-Double Candle 752449
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Length 13.75 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 9.68 Product Name: Two Light Sconce UPC: 840254027992 Category: Sconce Glass: Round Fabric Shades Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.75
Length 13.75
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 9.68
Product Name: Two Light Sconce
UPC: 840254027992
Category: Sconce
Glass: Round Fabric Shades
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752449
Product Name N2181-473 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details