Capital Lighting, Inc. N2184-473 Bathroom Fixtures-Four Lights 752443

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amaretto Patina with Silver Highlights Product Name: Bath UPC: 840254028029 Category: Bath Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amaretto Patina with Silver Highlights Product Name: Bath UPC: 840254028029 Category: Bath Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2184-473 Bathroom Fixtures-Four Lights - 752443 - Capital Lighting, Inc.
Columbus, OH, USA
N2184-473 Bathroom Fixtures-Four Lights
752443
N2184-473 Bathroom Fixtures-Four Lights 752443
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Amaretto Patina with Silver Highlights Product Name: Bath UPC: 840254028029 Category: Bath Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 42.25
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Amaretto Patina with Silver Highlights
Product Name: Bath
UPC: 840254028029
Category: Bath
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752443
Product Name N2184-473 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details