Capital Lighting, Inc. M56157 Exterior -Post/Pier Head 751903

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9.96 Product Name: One Light Outdoor Post Lantern UPC: 020389125613 Category: Outdoor Post Lantern Glass: seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9.96 Product Name: One Light Outdoor Post Lantern UPC: 020389125613 Category: Outdoor Post Lantern Glass: seedy

Suppliers

Company
Product
Description
Supplier Links
M56157 Exterior -Post/Pier Head - 751903 - Capital Lighting, Inc.
Columbus, OH, USA
M56157 Exterior -Post/Pier Head
751903
M56157 Exterior -Post/Pier Head 751903
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9.96 Product Name: One Light Outdoor Post Lantern UPC: 020389125613 Category: Outdoor Post Lantern Glass: seedy

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 9.96
Product Name: One Light Outdoor Post Lantern
UPC: 020389125613
Category: Outdoor Post Lantern
Glass: seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751903
Product Name M56157 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details