Capital Lighting, Inc. SL948641 Exterior -Wall Mount 751854

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 6.22 Product Name: One Light Outdoor Wall Lantern UPC: 020389126894 Category: Outdoor Wall Lantern Glass: water seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 6.22 Product Name: One Light Outdoor Wall Lantern UPC: 020389126894 Category: Outdoor Wall Lantern Glass: water seedy

Suppliers

Company
Product
Description
Supplier Links
SL948641 Exterior -Wall Mount - 751854 - Capital Lighting, Inc.
Columbus, OH, USA
SL948641 Exterior -Wall Mount
751854
SL948641 Exterior -Wall Mount 751854
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 6.22 Product Name: One Light Outdoor Wall Lantern UPC: 020389126894 Category: Outdoor Wall Lantern Glass: water seedy

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Pewter
Weight: 6.22
Product Name: One Light Outdoor Wall Lantern
UPC: 020389126894
Category: Outdoor Wall Lantern
Glass: water seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751854
Product Name SL948641 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details