Capital Lighting, Inc. PL829622L Mini Pendants-Rod 751774

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: 4 Pin spiral Qty: 1 Wattage: 13 Finish: Sable Bronze Weight: 5.49 Product Name: One Light Pendant UPC: 020389176011 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: 4 Pin spiral Qty: 1 Wattage: 13 Finish: Sable Bronze Weight: 5.49 Product Name: One Light Pendant UPC: 020389176011 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL829622L Mini Pendants-Rod - 751774 - Capital Lighting, Inc.
Columbus, OH, USA
PL829622L Mini Pendants-Rod
751774
PL829622L Mini Pendants-Rod 751774
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: 4 Pin spiral Qty: 1 Wattage: 13 Finish: Sable Bronze Weight: 5.49 Product Name: One Light Pendant UPC: 020389176011 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Bulb
Type: 4 Pin spiral
Qty: 1
Wattage: 13
Finish: Sable Bronze
Weight: 5.49
Product Name: One Light Pendant
UPC: 020389176011
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751774
Product Name PL829622L Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details