Capital Lighting, Inc. PL86921L Flush Mounts-Bowl Style 751765

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL86921L Flush Mounts-Bowl Style - 751765 - Capital Lighting, Inc.
Columbus, OH, USA
PL86921L Flush Mounts-Bowl Style
751765
PL86921L Flush Mounts-Bowl Style 751765
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: G24q
Qty: 2
Wattage: 13
Finish: Polished Brass
Product Name: Two Light Ceiling Fixture
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751765
Product Name PL86921L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details