Capital Lighting, Inc. PL86931L Flush Mounts-Bowl Style 751736

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 18 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 18 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL86931L Flush Mounts-Bowl Style - 751736 - Capital Lighting, Inc.
Columbus, OH, USA
PL86931L Flush Mounts-Bowl Style
751736
PL86931L Flush Mounts-Bowl Style 751736
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 18 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: G24q
Qty: 2
Wattage: 18
Finish: Polished Brass
Product Name: Two Light Ceiling Fixture
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751736
Product Name PL86931L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details