Capital Lighting, Inc. PL869368L Flush Mounts-Bowl Style 751733

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 18 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 18 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
PL869368L Flush Mounts-Bowl Style - 751733 - Capital Lighting, Inc.
Columbus, OH, USA
PL869368L Flush Mounts-Bowl Style
751733
PL869368L Flush Mounts-Bowl Style 751733
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: G24q Qty: 2 Wattage: 18 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: G24q
Qty: 2
Wattage: 18
Finish: Burnished Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751733
Product Name PL869368L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details