Capital Lighting, Inc. PL94807 Exterior -Wall Mt./Flush 751726

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 4.5 Bulb Type: GX24q Qty: 1 Wattage: 13 Finish: Black Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389172884 Category: Outdoor Wall Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 4.5 Bulb Type: GX24q Qty: 1 Wattage: 13 Finish: Black Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389172884 Category: Outdoor Wall Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL94807 Exterior -Wall Mt./Flush - 751726 - Capital Lighting, Inc.
Columbus, OH, USA
PL94807 Exterior -Wall Mt./Flush
751726
PL94807 Exterior -Wall Mt./Flush 751726
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 4.5 Bulb Type: GX24q Qty: 1 Wattage: 13 Finish: Black Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389172884 Category: Outdoor Wall Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.00
Extension: 4.5
Bulb
Type: GX24q
Qty: 1
Wattage: 13
Finish: Black
Weight: 1.99
Product Name: One Light Outdoor Wall Lantern
UPC: 020389172884
Category: Outdoor Wall Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751726
Product Name PL94807 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details