Capital Lighting, Inc. SL760162 Sconces-Single Glass 751684

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 1.89 Product Name: One Light Bath Fixture UPC: 020389176813 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 1.89 Product Name: One Light Bath Fixture UPC: 020389176813 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL760162 Sconces-Single Glass - 751684 - Capital Lighting, Inc.
Columbus, OH, USA
SL760162 Sconces-Single Glass
751684
SL760162 Sconces-Single Glass 751684
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 1.89 Product Name: One Light Bath Fixture UPC: 020389176813 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 1.89
Product Name: One Light Bath Fixture
UPC: 020389176813
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751684
Product Name SL760162 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details