Capital Lighting, Inc. SL748622 Bathroom Fixtures-Five+Lights 751665

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sable Bronze Weight: 18.22 Product Name: Six Light Bath Fixture UPC: 020389167569 Category: Bath Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sable Bronze Weight: 18.22 Product Name: Six Light Bath Fixture UPC: 020389167569 Category: Bath Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL748622 Bathroom Fixtures-Five+Lights - 751665 - Capital Lighting, Inc.
Columbus, OH, USA
SL748622 Bathroom Fixtures-Five+Lights
751665
SL748622 Bathroom Fixtures-Five+Lights 751665
PRODUCT DETAILS / SPECS Width/Dia: 54.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sable Bronze Weight: 18.22 Product Name: Six Light Bath Fixture UPC: 020389167569 Category: Bath Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 54.50
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Sable Bronze
Weight: 18.22
Product Name: Six Light Bath Fixture
UPC: 020389167569
Category: Bath
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751665
Product Name SL748622 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details