Capital Lighting, Inc. SL748522 Bathroom Fixtures-Five+Lights 751661

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sable Bronze Weight: 16.2 Product Name: Five Light Bath Fixture UPC: 020389167538 Category: Bath Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sable Bronze Weight: 16.2 Product Name: Five Light Bath Fixture UPC: 020389167538 Category: Bath Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL748522 Bathroom Fixtures-Five+Lights - 751661 - Capital Lighting, Inc.
Columbus, OH, USA
SL748522 Bathroom Fixtures-Five+Lights
751661
SL748522 Bathroom Fixtures-Five+Lights 751661
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sable Bronze Weight: 16.2 Product Name: Five Light Bath Fixture UPC: 020389167538 Category: Bath Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Sable Bronze
Weight: 16.2
Product Name: Five Light Bath Fixture
UPC: 020389167538
Category: Bath
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751661
Product Name SL748522 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details