Capital Lighting, Inc. SL758268 Bathroom Fixtures-Two Lights 751608

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Weight: 6.37 Product Name: Two Light Bath Fixture UPC: 020389174093 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Weight: 6.37 Product Name: Two Light Bath Fixture UPC: 020389174093 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL758268 Bathroom Fixtures-Two Lights - 751608 - Capital Lighting, Inc.
Columbus, OH, USA
SL758268 Bathroom Fixtures-Two Lights
751608
SL758268 Bathroom Fixtures-Two Lights 751608
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Weight: 6.37 Product Name: Two Light Bath Fixture UPC: 020389174093 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Weight: 6.37
Product Name: Two Light Bath Fixture
UPC: 020389174093
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751608
Product Name SL758268 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details