Capital Lighting, Inc. SL705178 Flush Mounts-Bowl Style 751470

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Bulb Type: T9 Qty: 2 Wattage: 22 Finish: Brushed Nickel Weight: 7.93 Product Name: Two Light Ceiling Fixture UPC: 020389165275 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Bulb Type: T9 Qty: 2 Wattage: 22 Finish: Brushed Nickel Weight: 7.93 Product Name: Two Light Ceiling Fixture UPC: 020389165275 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL705178 Flush Mounts-Bowl Style - 751470 - Capital Lighting, Inc.
Columbus, OH, USA
SL705178 Flush Mounts-Bowl Style
751470
SL705178 Flush Mounts-Bowl Style 751470
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Bulb Type: T9 Qty: 2 Wattage: 22 Finish: Brushed Nickel Weight: 7.93 Product Name: Two Light Ceiling Fixture UPC: 020389165275 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Bulb
Type: T9
Qty: 2
Wattage: 22
Finish: Brushed Nickel
Weight: 7.93
Product Name: Two Light Ceiling Fixture
UPC: 020389165275
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751470
Product Name SL705178 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details