Capital Lighting, Inc. SL732123 Sconces-Single Glass 751431

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 7.03 Product Name: One Light Bath Fixture UPC: 020389170491 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 7.03 Product Name: One Light Bath Fixture UPC: 020389170491 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL732123 Sconces-Single Glass - 751431 - Capital Lighting, Inc.
Columbus, OH, USA
SL732123 Sconces-Single Glass
751431
SL732123 Sconces-Single Glass 751431
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 7.03 Product Name: One Light Bath Fixture UPC: 020389170491 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Bronze
Weight: 7.03
Product Name: One Light Bath Fixture
UPC: 020389170491
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751431
Product Name SL732123 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details