Capital Lighting, Inc. SL766578 Bathroom Fixtures-Five+Lights 751343

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389177100 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389177100 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL766578 Bathroom Fixtures-Five+Lights - 751343 - Capital Lighting, Inc.
Columbus, OH, USA
SL766578 Bathroom Fixtures-Five+Lights
751343
SL766578 Bathroom Fixtures-Five+Lights 751343
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389177100 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 14.93
Product Name: Five Light Bath Fixture
UPC: 020389177100
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751343
Product Name SL766578 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details