Capital Lighting, Inc. SL801178 Mid. Chandeliers-Glass Down 751335

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10.1 Product Name: Three Light Chandelier UPC: 020389167910 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10.1 Product Name: Three Light Chandelier UPC: 020389167910 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL801178 Mid. Chandeliers-Glass Down - 751335 - Capital Lighting, Inc.
Columbus, OH, USA
SL801178 Mid. Chandeliers-Glass Down
751335
SL801178 Mid. Chandeliers-Glass Down 751335
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10.1 Product Name: Three Light Chandelier UPC: 020389167910 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 10.1
Product Name: Three Light Chandelier
UPC: 020389167910
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751335
Product Name SL801178 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details