Capital Lighting, Inc. SL806478 Mid. Chandeliers-Glass Down 751321

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL806478 Mid. Chandeliers-Glass Down - 751321 - Capital Lighting, Inc.
Columbus, OH, USA
SL806478 Mid. Chandeliers-Glass Down
751321
SL806478 Mid. Chandeliers-Glass Down 751321
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751321
Product Name SL806478 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details