Capital Lighting, Inc. SL819123 Mid. Chandeliers-Glass Up 751171

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 24.37 Product Name: Five Light Chandelier UPC: 020389163493 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 24.37 Product Name: Five Light Chandelier UPC: 020389163493 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL819123 Mid. Chandeliers-Glass Up - 751171 - Capital Lighting, Inc.
Columbus, OH, USA
SL819123 Mid. Chandeliers-Glass Up
751171
SL819123 Mid. Chandeliers-Glass Up 751171
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 24.37 Product Name: Five Light Chandelier UPC: 020389163493 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Colonial Bronze
Weight: 24.37
Product Name: Five Light Chandelier
UPC: 020389163493
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751171
Product Name SL819123 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details