Capital Lighting, Inc. SL825762 Pendants-Glass Down 751102

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 6.97 Product Name: One Light Pendant UPC: 020389176851 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 6.97 Product Name: One Light Pendant UPC: 020389176851 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL825762 Pendants-Glass Down - 751102 - Capital Lighting, Inc.
Columbus, OH, USA
SL825762 Pendants-Glass Down
751102
SL825762 Pendants-Glass Down 751102
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 6.97 Product Name: One Light Pendant UPC: 020389176851 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 6.97
Product Name: One Light Pendant
UPC: 020389176851
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751102
Product Name SL825762 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details