Capital Lighting, Inc. SL829163 Mini Pendants-Rod 751093

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.95 Product Name: One Light Pendant UPC: 020389174345 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.95 Product Name: One Light Pendant UPC: 020389174345 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL829163 Mini Pendants-Rod - 751093 - Capital Lighting, Inc.
Columbus, OH, USA
SL829163 Mini Pendants-Rod
751093
SL829163 Mini Pendants-Rod 751093
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.95 Product Name: One Light Pendant UPC: 020389174345 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.95
Product Name: One Light Pendant
UPC: 020389174345
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751093
Product Name SL829163 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details