Capital Lighting, Inc. SL829222 Pendants-Bowl Style 751092

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 13.83 Product Name: Three Light Pendant UPC: 020389164162 Category: Pendant Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 13.83 Product Name: Three Light Pendant UPC: 020389164162 Category: Pendant Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL829222 Pendants-Bowl Style - 751092 - Capital Lighting, Inc.
Columbus, OH, USA
SL829222 Pendants-Bowl Style
751092
SL829222 Pendants-Bowl Style 751092
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 13.83 Product Name: Three Light Pendant UPC: 020389164162 Category: Pendant Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sable Bronze
Weight: 13.83
Product Name: Three Light Pendant
UPC: 020389164162
Category: Pendant
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751092
Product Name SL829222 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details