Capital Lighting, Inc. SL849323 Flush Mounts-Bowl Style 751029

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 14.71 Product Name: Three Light Ceiling Fixture UPC: 020389163677 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 14.71 Product Name: Three Light Ceiling Fixture UPC: 020389163677 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL849323 Flush Mounts-Bowl Style - 751029 - Capital Lighting, Inc.
Columbus, OH, USA
SL849323 Flush Mounts-Bowl Style
751029
SL849323 Flush Mounts-Bowl Style 751029
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 14.71 Product Name: Three Light Ceiling Fixture UPC: 020389163677 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Colonial Bronze
Weight: 14.71
Product Name: Three Light Ceiling Fixture
UPC: 020389163677
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751029
Product Name SL849323 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details