Capital Lighting, Inc. SL848078 Semi-Flush Mts.-Bowl Style 751018

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Ceiling Fixture UPC: 020389152206 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Ceiling Fixture UPC: 020389152206 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL848078 Semi-Flush Mts.-Bowl Style - 751018 - Capital Lighting, Inc.
Columbus, OH, USA
SL848078 Semi-Flush Mts.-Bowl Style
751018
SL848078 Semi-Flush Mts.-Bowl Style 751018
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.68 Product Name: Two Light Ceiling Fixture UPC: 020389152206 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 7.68
Product Name: Two Light Ceiling Fixture
UPC: 020389152206
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751018
Product Name SL848078 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details