Capital Lighting, Inc. SL848160 Semi-Flush Mts.-Bowl Style 751007

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chardonnay Product Name: One Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chardonnay Product Name: One Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL848160 Semi-Flush Mts.-Bowl Style - 751007 - Capital Lighting, Inc.
Columbus, OH, USA
SL848160 Semi-Flush Mts.-Bowl Style
751007
SL848160 Semi-Flush Mts.-Bowl Style 751007
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chardonnay Product Name: One Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chardonnay
Product Name: One Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751007
Product Name SL848160 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details