PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.00
Bulb
Wattage: 60
Finish: Matte White
Weight: 14.94
Product Name: Ceiling Fan
UPC: 020389112576
Category: Fans
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 750992 |
| Product Name | T968 Fans-Ceiling Fans |