Capital Lighting, Inc. FAL-1265 Sconces-Pocket 750669

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 6 Bulb Type: Torpedo B-13 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 6 Bulb Type: Torpedo B-13 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
FAL-1265 Sconces-Pocket - 750669 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-1265 Sconces-Pocket
750669
FAL-1265 Sconces-Pocket 750669
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 6 Bulb Type: Torpedo B-13 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 6
Bulb
Type: Torpedo B-13
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750669
Product Name FAL-1265 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details