Capital Lighting, Inc. FAL-1495 Sconces-Pocket 750666

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
FAL-1495 Sconces-Pocket - 750666 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-1495 Sconces-Pocket
750666
FAL-1495 Sconces-Pocket 750666
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 5.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750666
Product Name FAL-1495 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details