Capital Lighting, Inc. POR-8921-65-CHKR-CROM Sconces-Single Glass 750628

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
POR-8921-65-CHKR-CROM Sconces-Single Glass - 750628 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8921-65-CHKR-CROM Sconces-Single Glass
750628
POR-8921-65-CHKR-CROM Sconces-Single Glass 750628
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750628
Product Name POR-8921-65-CHKR-CROM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details