Capital Lighting, Inc. POR-8810-PLET Sconces-Pocket 750626

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pleat Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pleat Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
POR-8810-PLET Sconces-Pocket - 750626 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8810-PLET Sconces-Pocket
750626
POR-8810-PLET Sconces-Pocket 750626
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pleat Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 6.75
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pleat
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750626
Product Name POR-8810-PLET Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details