Capital Lighting, Inc. FAL-8818-20-MBLK Mini Pendants-3 Light Cluster 750468

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8818-20-MBLK Mini Pendants-3 Light Cluster - 750468 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8818-20-MBLK Mini Pendants-3 Light Cluster
750468
FAL-8818-20-MBLK Mini Pendants-3 Light Cluster 750468
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750468
Product Name FAL-8818-20-MBLK Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details