Capital Lighting, Inc. FAL-8923-30-DBRZ Bathroom Fixtures-Three Lights 750421

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
FAL-8923-30-DBRZ Bathroom Fixtures-Three Lights - 750421 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8923-30-DBRZ Bathroom Fixtures-Three Lights
750421
FAL-8923-30-DBRZ Bathroom Fixtures-Three Lights 750421
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 7.50
Extension: 4.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750421
Product Name FAL-8923-30-DBRZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details