Capital Lighting, Inc. POR-8822-40-SAWT-CROM Bathroom Fixtures-Two Lights 750368

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8822-40-SAWT-CROM Bathroom Fixtures-Two Lights - 750368 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8822-40-SAWT-CROM Bathroom Fixtures-Two Lights
750368
POR-8822-40-SAWT-CROM Bathroom Fixtures-Two Lights 750368
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.75
Extension: 6.25
Bulb
Type: T4
Qty: 2
Wattage: 75
Finish: Polished Chrome
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750368
Product Name POR-8822-40-SAWT-CROM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details