Capital Lighting, Inc. Sconces-Quad plus 750216

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Length 19.00 Extension: 9 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gold Weight: 12 Product Name: Five Light Wall Sconce UPC: 633779005985 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Length 19.00 Extension: 9 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gold Weight: 12 Product Name: Five Light Wall Sconce UPC: 633779005985 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Quad plus - 750216 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Quad plus
750216
Sconces-Quad plus 750216
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Length 19.00 Extension: 9 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gold Weight: 12 Product Name: Five Light Wall Sconce UPC: 633779005985 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 19.00
Length 19.00
Extension: 9
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Gold
Weight: 12
Product Name: Five Light Wall Sconce
UPC: 633779005985
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750216
Product Name Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details