Capital Lighting, Inc. Sconces-Triple Candle 750060

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Length 19.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 14 Product Name: Three Light Wall Sconce UPC: 633779004032 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Length 19.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 14 Product Name: Three Light Wall Sconce UPC: 633779004032 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 750060 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
750060
Sconces-Triple Candle 750060
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Length 19.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 14 Product Name: Three Light Wall Sconce UPC: 633779004032 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Length 19.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 14
Product Name: Three Light Wall Sconce
UPC: 633779004032
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750060
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details