Capital Lighting, Inc. 8817-57 Exterior -Wall Mount 749943

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8817-57 Exterior -Wall Mount - 749943 - Capital Lighting, Inc.
Columbus, OH, USA
8817-57 Exterior -Wall Mount
749943
8817-57 Exterior -Wall Mount 749943
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.75
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749943
Product Name 8817-57 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details