Capital Lighting, Inc. 3478OZ Mini Pendants-Rod 749789

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927127424 Category: Mini Pendants Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927127424 Category: Mini Pendants Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
3478OZ Mini Pendants-Rod - 749789 - Capital Lighting, Inc.
Columbus, OH, USA
3478OZ Mini Pendants-Rod
749789
3478OZ Mini Pendants-Rod 749789
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927127424 Category: Mini Pendants Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927127424
Category: Mini Pendants
Glass: Sunset Marble
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749789
Product Name 3478OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details