Capital Lighting, Inc. 1678OZ Mini Chandeliers-Glass Shade 749751

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927127554 Category: Chandelette (Mini Chandelier) Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 164``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927127554 Category: Chandelette (Mini Chandelier) Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 164``

Suppliers

Company
Product
Description
Supplier Links
1678OZ Mini Chandeliers-Glass Shade - 749751 - Capital Lighting, Inc.
Columbus, OH, USA
1678OZ Mini Chandeliers-Glass Shade
749751
1678OZ Mini Chandeliers-Glass Shade 749751
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927127554 Category: Chandelette (Mini Chandelier) Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 164``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Olde Bronze
Weight: 9
Product Name: Five Light Chandelette (Mini Chandelier
UPC: 783927127554
Category: Chandelette (Mini Chandelier)
Glass: Sunset Marble
Shipped Via: UPS
Safety Rating: cUL
Wire: 164``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749751
Product Name 1678OZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details