Capital Lighting, Inc. 2217TZG Large Chandeliers-Glass Shade 749740

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tannery Bronze Weight: 55 Product Name: Nine Light Chandelier UPC: 783927130783 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tannery Bronze Weight: 55 Product Name: Nine Light Chandelier UPC: 783927130783 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``

Suppliers

Company
Product
Description
Supplier Links
2217TZG Large Chandeliers-Glass Shade - 749740 - Capital Lighting, Inc.
Columbus, OH, USA
2217TZG Large Chandeliers-Glass Shade
749740
2217TZG Large Chandeliers-Glass Shade 749740
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tannery Bronze Weight: 55 Product Name: Nine Light Chandelier UPC: 783927130783 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 85``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 45.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Tannery Bronze
Weight: 55
Product Name: Nine Light Chandelier
UPC: 783927130783
Category: Chandeliers
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 85``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749740
Product Name 2217TZG Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details