Capital Lighting, Inc. 1678AP Mini Chandeliers-Glass Shade 749728

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927127684 Category: Chandelette (Mini Chandelier) Glass: Satin-etched white Shipped Via: UPS Safety Rating: cUL Wire: 164``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927127684 Category: Chandelette (Mini Chandelier) Glass: Satin-etched white Shipped Via: UPS Safety Rating: cUL Wire: 164``

Suppliers

Company
Product
Description
Supplier Links
1678AP Mini Chandeliers-Glass Shade - 749728 - Capital Lighting, Inc.
Columbus, OH, USA
1678AP Mini Chandeliers-Glass Shade
749728
1678AP Mini Chandeliers-Glass Shade 749728
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927127684 Category: Chandelette (Mini Chandelier) Glass: Satin-etched white Shipped Via: UPS Safety Rating: cUL Wire: 164``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Pewter
Weight: 9
Product Name: Five Light Chandelette (Mini Chandelier
UPC: 783927127684
Category: Chandelette (Mini Chandelier)
Glass: Satin-etched white
Shipped Via: UPS
Safety Rating: cUL
Wire: 164``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749728
Product Name 1678AP Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details